Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Module DC-DC 1-OUT 24V 3A 72W | Avnet Abacus |
Where can I find additional details, specifications and documents for a ULE-24/3-D48N-C?
Additional datasheets, footprints and schematics for ULE-24/3-D48N-C are listed on our Part Details page. You can also find images and similar parts to ULE-24/3-D48N-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ULE-24/3-D48N-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ULE-24/3-D48N-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ULE-24/3-D48N-C fall under?
The ULE-24/3-D48N-C is listed under Power & Line Protection > More Power & Line Protection.
Can I view similar or alternative parts?
You can view similar parts to ULE-24/3-D48N-C when available in the More Power & Line Protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ULE-24/3-D48N-C you can contact the distributor directly for product support, shipping queries etc.
Is the ULE-24/3-D48N-C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ULE-24/3-D48N-C have stock available?
Authorised distributors including Avnet Abacus have stock available or on a lead time for ULE-24/3-D48N-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ULE-24/3-D48N-C often in real-time on the comparison pages.
What if I can't find stock of ULE-24/3-D48N-C?
You can fill out our help required form which you can use to request a quote for ULE-24/3-D48N-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.