Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Broadcom |
---|---|
Core Architecture | ARM |
Core Sub-Architecture | ARM1176JZF-S |
Silicon Core Number | BCM2835 |
Silicon Family Name | BCM2xxx |
For Use With | Raspberry Pi Model A B & B+ Single Board Computers |
Kit Contents | Display Module Serial Pi Adapter Shield Ribbon Cable Quick Start User Guide |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | 3.2" LCD Display with Resistive Touch Easily Interface to RPI Powerful Graphics Low-Cost Display |
3.2 240x320+ASUS Tinker Adaptor | Rutronik |
Where can I find additional details, specifications and documents for a ULCD-32PTU-PI?
Additional datasheets, footprints and schematics for ULCD-32PTU-PI are listed on our Part Details page. You can also find images and similar parts to ULCD-32PTU-PI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ULCD-32PTU-PI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ULCD-32PTU-PI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ULCD-32PTU-PI fall under?
The ULCD-32PTU-PI is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ULCD-32PTU-PI when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ULCD-32PTU-PI you can contact the distributor directly for product support, shipping queries etc.
Is the ULCD-32PTU-PI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ULCD-32PTU-PI have stock available?
Authorised distributors including Rutronik and Farnell have stock available or on a lead time for ULCD-32PTU-PI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ULCD-32PTU-PI often in real-time on the comparison pages.
What if I can't find stock of ULCD-32PTU-PI?
You can fill out our help required form which you can use to request a quote for ULCD-32PTU-PI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.