Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Atmel |
---|---|
Core Architecture | ARM AVR |
Core Sub-Architecture | - |
Silicon Core Number | - |
Silicon Family Name | Atmega megaAVR SAM tinyAVR |
For Use With | Arduino Development Boards |
Kit Contents | Display Module Arduino Adapter Shield 5 Way Male to Male Adapter Jumper Cable Quick Start Guide |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | 1.44" LCD Display Quick & Easy Interface without any Wiring Hassles Powerful Graphics Low Cost |
Where can I find additional details, specifications and documents for a ULCD-144-G2-AR?
Additional datasheets, footprints and schematics for ULCD-144-G2-AR are listed on our Part Details page. You can also find images and similar parts to ULCD-144-G2-AR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ULCD-144-G2-AR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ULCD-144-G2-AR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ULCD-144-G2-AR fall under?
The ULCD-144-G2-AR is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ULCD-144-G2-AR when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ULCD-144-G2-AR you can contact the distributor directly for product support, shipping queries etc.
Is the ULCD-144-G2-AR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ULCD-144-G2-AR have stock available?
There is no stock from authorised distributors for ULCD-144-G2-AR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ULCD-144-G2-AR often in real-time on the comparison pages.
What if I can't find stock of ULCD-144-G2-AR?
You can fill out our help required form which you can use to request a quote for ULCD-144-G2-AR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.