Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Receptacle |
---|---|
Contact Plating Thickness | 2 µin (min) |
Current Rating (A) | 5 |
Mounting Style | Surface Mount |
Orientation | Horizontal |
USB Standard | USB 3.1 Gen 2 |
USB Type | Type C |
Voltage Rating (Vdc) | 20 |
Where can I find additional details, specifications and documents for a UJ31-CH-31-SMT-TR?
Additional datasheets, footprints and schematics for UJ31-CH-31-SMT-TR are listed on our Part Details page. You can also find images and similar parts to UJ31-CH-31-SMT-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UJ31-CH-31-SMT-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UJ31-CH-31-SMT-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UJ31-CH-31-SMT-TR fall under?
The UJ31-CH-31-SMT-TR is listed under interconnect > connectors > usb-connectors > uj31-ch-smt-series > uj31-ch-31-smt-tr.
Can I view similar or alternative parts?
You can view similar parts to UJ31-CH-31-SMT-TR when available in the uj31-ch-31-smt-tr range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UJ31-CH-31-SMT-TR you can contact the distributor directly for product support, shipping queries etc.
Is the UJ31-CH-31-SMT-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UJ31-CH-31-SMT-TR have stock available?
Authorised distributors including CUI Devices and Future Electronics have stock available or on a lead time for UJ31-CH-31-SMT-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UJ31-CH-31-SMT-TR often in real-time on the comparison pages.
What if I can't find stock of UJ31-CH-31-SMT-TR?
You can fill out our help required form which you can use to request a quote for UJ31-CH-31-SMT-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.