Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Color Insulator | Black |
---|---|
Connector Type | Receptacle |
Contact Plating Thickness | 3 µin (min) |
Current Rating (A) | 1 |
Mounting Style | Surface Mount |
Orientation | Horizontal |
USB Standard | USB 2.0 |
USB Type | Mini B |
Voltage Rating (Vac) | 30 |
Where can I find additional details, specifications and documents for a UJ2-MBH-1-SMT?
Additional datasheets, footprints and schematics for UJ2-MBH-1-SMT are listed on our Part Details page. You can also find images and similar parts to UJ2-MBH-1-SMT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UJ2-MBH-1-SMT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UJ2-MBH-1-SMT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UJ2-MBH-1-SMT fall under?
The UJ2-MBH-1-SMT is listed under interconnect > connectors > usb-connectors > uj2-mbh-smt-series > uj2-mbh-1-smt.
Can I view similar or alternative parts?
You can view similar parts to UJ2-MBH-1-SMT when available in the uj2-mbh-1-smt range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UJ2-MBH-1-SMT you can contact the distributor directly for product support, shipping queries etc.
Is the UJ2-MBH-1-SMT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UJ2-MBH-1-SMT have stock available?
There is no stock from authorised distributors for UJ2-MBH-1-SMT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UJ2-MBH-1-SMT often in real-time on the comparison pages.
What if I can't find stock of UJ2-MBH-1-SMT?
You can fill out our help required form which you can use to request a quote for UJ2-MBH-1-SMT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.