Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Color Insulator | Black |
---|---|
Connector Type | Receptacle |
Contact Plating Thickness | 15 µin (min) |
Current Rating (A) | 1 |
Mounting Style | Through Hole |
Orientation | Horizontal |
USB Standard | USB 2.0 |
USB Type | Type A |
Voltage Rating (Vac) | 30 |
Where can I find additional details, specifications and documents for a UJ2-ADH-3-TH?
Additional datasheets, footprints and schematics for UJ2-ADH-3-TH are listed on our Part Details page. You can also find images and similar parts to UJ2-ADH-3-TH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UJ2-ADH-3-TH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UJ2-ADH-3-TH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UJ2-ADH-3-TH fall under?
The UJ2-ADH-3-TH is listed under interconnect > connectors > usb-connectors > uj2-adh-th-series > uj2-adh-3-th.
Can I view similar or alternative parts?
You can view similar parts to UJ2-ADH-3-TH when available in the uj2-adh-3-th range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UJ2-ADH-3-TH you can contact the distributor directly for product support, shipping queries etc.
Is the UJ2-ADH-3-TH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UJ2-ADH-3-TH have stock available?
Authorised distributors including CUI Devices and Future Electronics have stock available or on a lead time for UJ2-ADH-3-TH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UJ2-ADH-3-TH often in real-time on the comparison pages.
What if I can't find stock of UJ2-ADH-3-TH?
You can fill out our help required form which you can use to request a quote for UJ2-ADH-3-TH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.