Status: | Unknown |
---|---|
Series: | UGM Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Reduction Ratio | 50 |
---|---|
Continuous Torque Max | 100N-cm |
Gearhead Length | 10mm |
Product Range | UGM Series |
Shaft Diameter | 4mm |
Shaft Length | 10mm |
Motor Gearbox | Newark Electronics |
Where can I find additional details, specifications and documents for a UGM50CNU?
Additional datasheets, footprints and schematics for UGM50CNU are listed on our Part Details page. You can also find images and similar parts to UGM50CNU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UGM50CNU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UGM50CNU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UGM50CNU fall under?
The UGM50CNU is listed under Automation & Process Control > Motors & Drives > Motor Drivers / Motor Speed Controllers > Motor Gearboxes.
Can I view similar or alternative parts?
You can view similar parts to UGM50CNU when available in the Motor Gearboxes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UGM50CNU you can contact the distributor directly for product support, shipping queries etc.
Is the UGM50CNU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UGM50CNU have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for UGM50CNU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UGM50CNU often in real-time on the comparison pages.
What if I can't find stock of UGM50CNU?
You can fill out our help required form which you can use to request a quote for UGM50CNU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.