Status: | Unknown |
---|---|
Series: | UG4D Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 4A |
Diode Configuration | Single |
Forward Voltage VF Max | 950mV |
Reverse Recovery Time trr Max | 30ns |
Forward Surge Current Ifsm Max | 150A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-201AD |
No. of Pins | 2 Pin, 2Pins |
Product Range | UG4D Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Current Ifsm | 150A |
Diode Type | Fast Recovery |
External Diameter | 5.3mm |
External Length / Height | 9.5mm |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -55°C |
Junction to Case Thermal Resistance A | 25°C/W |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Reverse Recovery Time trr Typ | 30ns |
Termination Type | Axial Leaded |
DIODE, ULTRA-FAST, 4A, 200V | element14 |
Where can I find additional details, specifications and documents for a UG4D?
Additional datasheets, footprints and schematics for UG4D are listed on our Part Details page. You can also find images and similar parts to UG4D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UG4D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UG4D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UG4D fall under?
The UG4D is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to UG4D when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UG4D you can contact the distributor directly for product support, shipping queries etc.
Is the UG4D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UG4D have stock available?
Authorised distributors including RS, Avnet America, element14 and Farnell have stock available or on a lead time for UG4D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UG4D often in real-time on the comparison pages.
What if I can't find stock of UG4D?
You can fill out our help required form which you can use to request a quote for UG4D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.