Status: | Unknown |
---|---|
Series: | UG06D Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 600mA |
Diode Configuration | Single |
Forward Voltage VF Max | 950mV |
Reverse Recovery Time trr Max | 15ns |
Forward Surge Current Ifsm Max | 40A |
Operating Temperature Max | 150°C |
Diode Case Style | Axial Leaded |
No. of Pins | 2 Pin, 2Pins |
Product Range | UG06D Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Current Ifsm | 40A |
Diode Type | Fast Recovery |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -55°C |
Junction to Case Thermal Resistance A | 97°C/W |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Reverse Recovery Time trr Typ | 15ns |
Termination Type | Axial Leaded |
Time on for IFSM | 8.3ms |
DIODE, ULTRA-FAST, 0.6A, 200V | element14 |
Where can I find additional details, specifications and documents for a UG06D?
Additional datasheets, footprints and schematics for UG06D are listed on our Part Details page. You can also find images and similar parts to UG06D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UG06D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UG06D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UG06D fall under?
The UG06D is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to UG06D when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UG06D you can contact the distributor directly for product support, shipping queries etc.
Is the UG06D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UG06D have stock available?
Authorised distributors including Avnet America, element14 and Farnell have stock available or on a lead time for UG06D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UG06D often in real-time on the comparison pages.
What if I can't find stock of UG06D?
You can fill out our help required form which you can use to request a quote for UG06D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.