Status: | Unknown |
---|---|
Series: | UG06C Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 150V |
---|---|
Forward Current If(AV) | 600mA |
Diode Configuration | Single |
Forward Voltage VF Max | 950mV |
Reverse Recovery Time trr Max | 15ns |
Forward Surge Current Ifsm Max | 40A |
Operating Temperature Max | 150°C |
Diode Case Style | Axial Leaded |
No. of Pins | 2 Pin, 2Pins |
Product Range | UG06C Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Current Ifsm | 40A |
Diode Type | Fast Recovery |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -55°C |
Junction to Case Thermal Resistance A | 97°C/W |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Reverse Recovery Time trr Typ | 15ns |
Termination Type | Axial Leaded |
Time on for IFSM | 8.3ms |
DIODE, ULTRA-FAST, 0.6A, 150V | element14 |
Where can I find additional details, specifications and documents for a UG06C?
Additional datasheets, footprints and schematics for UG06C are listed on our Part Details page. You can also find images and similar parts to UG06C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UG06C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UG06C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UG06C fall under?
The UG06C is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to UG06C when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UG06C you can contact the distributor directly for product support, shipping queries etc.
Is the UG06C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UG06C have stock available?
Authorised distributors including Avnet America, element14 and Farnell have stock available or on a lead time for UG06C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UG06C often in real-time on the comparison pages.
What if I can't find stock of UG06C?
You can fill out our help required form which you can use to request a quote for UG06C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.