Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
High reliability |
Small mold type |
Power dissipation 500mW |
Configuration | Single |
---|---|
Package Code | SOD-323FL |
Package(JEITA) | SC-90A |
Mounting Style | Surface mount |
Number of terminal | 2 |
Power Dissipation (PD)[mW] | 500 |
Zener Voltage VZ (Min.)[V] | 5.976 |
Zener Voltage VZ (Max.)[V] | 6.307 |
IZ @ VZ [mA] | 20 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.25x2.5 (t=0.9) |
Data Sheet |
---|
UFZV6.2B Data Sheet |
Package Information |
---|
Package Dimensions |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Zener Diode, 6.2V, 0.5W, Sod-323Fl Rohs Compliant: Yes |Rohm UFZVTE-176.2B | Newark Electronics |
ZENER DIODE, 6.2V, 0.5W, SOD-323FL | element14 |
Diode Zener Single 6.2V 500mW 2-Pin SC-90A Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a UFZVTE-176.2B?
Additional datasheets, footprints and schematics for UFZVTE-176.2B are listed on our Part Details page. You can also find images and similar parts to UFZVTE-176.2B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UFZVTE-176.2B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UFZVTE-176.2B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UFZVTE-176.2B fall under?
The UFZVTE-176.2B is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to UFZVTE-176.2B when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UFZVTE-176.2B you can contact the distributor directly for product support, shipping queries etc.
Is the UFZVTE-176.2B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for UFZVTE-176.2B have stock available?
Authorised distributors including CoreStaff, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for UFZVTE-176.2B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UFZVTE-176.2B often in real-time on the comparison pages.
What if I can't find stock of UFZVTE-176.2B?
You can fill out our help required form which you can use to request a quote for UFZVTE-176.2B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.