Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0289
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0312
|
2,765
in stock
|
Buy Now | |
CoreStaff
from US$0.0310
|
12,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
2,765
in stock
|
Buy Now | |
element14
from US$0.0367
|
2,765
in stock
|
Buy Now | |
Future Electronics
from US$0.0289
|
-
|
Buy Now | |
Avnet America
from US$0.0294
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
High reliability |
Small mold type |
Power dissipation 500mW |
Configuration | Single |
---|---|
Package Code | SOD-323FL |
Package(JEITA) | SC-90A |
Mounting Style | Surface mount |
Number of terminal | 2 |
Power Dissipation (PD)[mW] | 500 |
Zener Voltage VZ (Min.)[V] | 14 |
Zener Voltage VZ (Max.)[V] | 14.79 |
IZ @ VZ [mA] | 10 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.25x2.5 (t=0.9) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
UFZVFH15B Data Sheet |
Package Information |
---|
Package Dimensions |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Zener Diode, Aec-Q101, 15V, Sod-323Fl Rohs Compliant: Yes |Rohm UFZVFHTE-1715B | Newark Electronics |
ZENER DIODE, AEC-Q101, 15V, SOD-323FL | element14 |
Zener Diodes 14-14.79V 10mA SOD-323FL UMD2 | Future Electronics |
Zener Single Diode, 15 V, 500 mW, SOD-323FL, 2 Pin, 150 °C | Avnet America |
Where can I find additional details, specifications and documents for a UFZVFHTE-1715B?
Additional datasheets, footprints and schematics for UFZVFHTE-1715B are listed on our Part Details page. You can also find images and similar parts to UFZVFHTE-1715B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UFZVFHTE-1715B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UFZVFHTE-1715B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UFZVFHTE-1715B fall under?
The UFZVFHTE-1715B is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to UFZVFHTE-1715B when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UFZVFHTE-1715B you can contact the distributor directly for product support, shipping queries etc.
Is the UFZVFHTE-1715B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for UFZVFHTE-1715B have stock available?
Authorised distributors including CoreStaff, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for UFZVFHTE-1715B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UFZVFHTE-1715B often in real-time on the comparison pages.
What if I can't find stock of UFZVFHTE-1715B?
You can fill out our help required form which you can use to request a quote for UFZVFHTE-1715B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.