Status: | Unknown |
---|---|
Series: | U.FL Series |
RoHS: | Unknown |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.70
|
5,160
in stock
|
Buy Now | |
element14
from US$0.78
|
33,979
in stock
|
Buy Now | |
Farnell
from US$0.72
|
32,429
in stock
|
Buy Now | |
Heilind Electronics
from US$1.00
|
10,735
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.58
|
5,779
in stock
|
Buy Now | |
Sager
from US$0.62
|
3,469
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.00
|
2,505
in stock
|
Buy Now | |
Newark Electronics
from US$0.78
|
438
in stock
|
Buy Now | |
Chip One Stop
from US$0.66
|
22
in stock
|
Buy Now | |
Avnet America
from US$0.70
|
-
|
Buy Now |
Connector Type | U.FL Coaxial |
---|---|
Connector Body Style | Straight Jack |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | - |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Frequency Max | 6GHz |
Connector Mounting | PCB Mount |
Product Range | U.FL Series |
Approval Category | UL 94V-0 |
Body Plating | Silver |
Centre Contact Resistance | 25mohm |
Connector Mounting Orientation | PC Board |
Contact Resistance | 10mohm |
External Length / Height | 2.5mm |
Female Contact Material | Phosphor Bronze |
Female Contact Plating | Gold |
Flammability Rating | UL94V-0 |
Insulation Resistance | 500Mohm |
Male Contact Material | Brass |
Male Contact Plating | Gold |
Material | Phosphor Bronze |
Operating Frequency Max | 6GHz |
Operating Temperature Max | 90°C |
Operating Temperature Min | -40°C |
Outer Contact Resistance | 10mohm |
Secondary Insulation Material | PBT |
Termination Method | Solder |
VSWR | 1.3 |
Voltage Rating VAC | 60V |
RF COAXIAL, U.FL, STRAIGHT JACK, 50OHM | element14 |
| Heilind Electronics |
Connector: U.FL (IPX/AMC) | Transfer Multisort Elektronik |
U.FL Series 6 GHz 50 Ohm Snap-On Ultra-Small Surface Mount Coaxial Connector | Future Electronics |
RF Connectors / Coaxial Connectors U.FL RECEPTACLE SMT GLD M CONTACT | Sager |
Rf/Coaxial, U.fl Jack, Straight, 50Ohm Solder | Newark Electronics |
Conn Coaxial RCP 0Hz to 6GHz 50Ohm Solder ST SMD Gold Bag | Avnet America |
Where can I find additional details, specifications and documents for a U.FL-R-SMT(01)?
Additional datasheets, footprints and schematics for U.FL-R-SMT(01) are listed on our Part Details page. You can also find images and similar parts to U.FL-R-SMT(01) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for U.FL-R-SMT(01) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view U.FL-R-SMT(01) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does U.FL-R-SMT(01) fall under?
The U.FL-R-SMT(01) is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to U.FL-R-SMT(01) when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the U.FL-R-SMT(01) you can contact the distributor directly for product support, shipping queries etc.
Is the U.FL-R-SMT(01) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for U.FL-R-SMT(01) have stock available?
Authorised distributors including element14, Farnell, Heilind Electronics, Transfer Multisort Elektronik and Future Electronics have stock available or on a lead time for U.FL-R-SMT(01).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for U.FL-R-SMT(01) often in real-time on the comparison pages.
What if I can't find stock of U.FL-R-SMT(01)?
You can fill out our help required form which you can use to request a quote for U.FL-R-SMT(01) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.