Status: | Unknown |
---|---|
Series: | UF1G Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 400V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1V |
Reverse Recovery Time trr Max | 50ns |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-41 (DO-204AL) |
No. of Pins | 2 Pin, 2Pins |
Product Range | UF1G Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Current Ifsm | 30A |
Diode Type | Fast Recovery |
External Diameter | 2.7mm |
External Length / Height | 5.2mm |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -55°C |
Junction to Case Thermal Resistance A | 60°C/W |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Reverse Recovery Time trr Typ | 50ns |
Termination Type | Axial Leaded |
Diode, Ultra-Fast, 1A, 400V | Newark Electronics |
DIODE, ULTRA-FAST, 1A, 400V | element14 |
Where can I find additional details, specifications and documents for a UF1G?
Additional datasheets, footprints and schematics for UF1G are listed on our Part Details page. You can also find images and similar parts to UF1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UF1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UF1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UF1G fall under?
The UF1G is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to UF1G when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UF1G you can contact the distributor directly for product support, shipping queries etc.
Is the UF1G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UF1G have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for UF1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UF1G often in real-time on the comparison pages.
What if I can't find stock of UF1G?
You can fill out our help required form which you can use to request a quote for UF1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.