UEI30-120-Q48N-C Power & Line Protection by Murata

DC/DC TH 18-75Vin, 12Vout, 30W Negative Logic, RoHS

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$39.82

Distributor Stock
Logo for Newark
Newark
from US$42.87
No stock
Buy Now
Logo for Sager
Sager
from US$40.73
77
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$47.54
21
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$56.33
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$44.20
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$39.82
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

RoHS Compliant Yes

Alternative Descriptions

Isolated DC/DC Converters - Through Hole 30W Q48-12V UEI DC/DC | Sager
DC/DC Mod 18-75V to 12V 30W | Rutronik
Tray Rohs Compliant: Yes |Murata Power Solutions UEI30-120-Q48N-C | Newark Electronics
Module DC-DC 1-OUT 12V 2.5A 30W 6-Pin Case C-80 | Avnet America
DC TO DC CONVERTER MODULE | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a UEI30-120-Q48N-C?

Additional datasheets, footprints and schematics for UEI30-120-Q48N-C are listed on our Part Details page. You can also find images and similar parts to UEI30-120-Q48N-C on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for UEI30-120-Q48N-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UEI30-120-Q48N-C price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does UEI30-120-Q48N-C fall under?

The UEI30-120-Q48N-C is listed under Power & Line Protection > More Power & Line Protection.

Can I view similar or alternative parts?

You can view similar parts to UEI30-120-Q48N-C when available in the More Power & Line Protection range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the UEI30-120-Q48N-C you can contact the distributor directly for product support, shipping queries etc.

Is the UEI30-120-Q48N-C RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for UEI30-120-Q48N-C have stock available?

Authorised distributors including Sager, Rutronik, Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for UEI30-120-Q48N-C.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for UEI30-120-Q48N-C often in real-time on the comparison pages.

What if I can't find stock of UEI30-120-Q48N-C?

You can fill out our help required form which you can use to request a quote for UEI30-120-Q48N-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay