Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0227
Small 2-pin mini mold high-reliability mounting type. |
High reliability. |
Configuration | Single |
---|---|
Package Code | SOD-323FL |
Package(JEITA) | SC-90A |
Mounting Style | Surface mount |
Number of terminal | 2 |
Power Dissipation (PD)[mW] | 200 |
Zener Voltage VZ (Min.)[V] | 7.28 |
Zener Voltage VZ (Max.)[V] | 7.6 |
IZ @ VZ [mA] | 5 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.25x2.5 (t=0.9) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
UDZVFH7.5B Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Z-DIODE 0,2W 7,5V 150°C SOD-323FL | Rutronik |
Zener Diode, 7.5V, Sod-323Fl | Newark Electronics |
Diode Zener Single 7.5V 200mW 2-Pin UMD T/R | Avnet America |
ZENER DIODE, 7.5V, SOD-323FL | element14 |
Where can I find additional details, specifications and documents for a UDZVFHTE-177.5B?
Additional datasheets, footprints and schematics for UDZVFHTE-177.5B are listed on our Part Details page. You can also find images and similar parts to UDZVFHTE-177.5B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UDZVFHTE-177.5B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UDZVFHTE-177.5B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UDZVFHTE-177.5B fall under?
The UDZVFHTE-177.5B is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to UDZVFHTE-177.5B when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UDZVFHTE-177.5B you can contact the distributor directly for product support, shipping queries etc.
Is the UDZVFHTE-177.5B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for UDZVFHTE-177.5B have stock available?
Authorised distributors including CoreStaff, Rutronik, Newark Electronics, Avnet America and element14 have stock available or on a lead time for UDZVFHTE-177.5B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UDZVFHTE-177.5B often in real-time on the comparison pages.
What if I can't find stock of UDZVFHTE-177.5B?
You can fill out our help required form which you can use to request a quote for UDZVFHTE-177.5B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.