Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0223
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
1,600
in stock
|
Buy Now | |
Avnet Asia
from US$0.0248
|
15,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0223
|
9,517
in stock
|
Buy Now | |
CoreStaff
from US$0.0360
|
1,651
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
227
in stock
|
Buy Now | |
element14
from US$0.0462
|
222
in stock
|
Buy Now | |
Farnell
from US$0.0437
|
222
in stock
|
Buy Now | |
Future Electronics
from US$0.0314
|
-
|
Buy Now | |
Avnet America
from US$0.0333
|
-
|
Buy Now |
Small 2-pin mini mold high-reliability mounting type. |
High reliability. |
Configuration | Single |
---|---|
Package Code | SOD-323FL |
Package(JEITA) | SC-90A |
Mounting Style | Surface mount |
Number of terminal | 2 |
Power Dissipation (PD)[mW] | 200 |
Zener Voltage VZ (Min.)[V] | 4.98 |
Zener Voltage VZ (Max.)[V] | 5.2 |
IZ @ VZ [mA] | 5 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.25x2.5 (t=0.9) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
UDZVFH5.1B Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Diode Zener Single 5.2V 200mW 2-Pin UMD T/R | Avnet Asia |
Zener Diode | RS |
Zener Diode, 5.1V, 0.2W, Sod-323Fl | Newark Electronics |
ZENER DIODE, AEC-Q101, 0.2W, SOD-323FL | element14 |
Diode Zener 200MW 5.09V | Future Electronics |
Where can I find additional details, specifications and documents for a UDZVFHTE-175.1B?
Additional datasheets, footprints and schematics for UDZVFHTE-175.1B are listed on our Part Details page. You can also find images and similar parts to UDZVFHTE-175.1B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UDZVFHTE-175.1B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UDZVFHTE-175.1B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UDZVFHTE-175.1B fall under?
The UDZVFHTE-175.1B is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to UDZVFHTE-175.1B when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UDZVFHTE-175.1B you can contact the distributor directly for product support, shipping queries etc.
Is the UDZVFHTE-175.1B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for UDZVFHTE-175.1B have stock available?
Authorised distributors including Avnet Asia, Chip One Stop, CoreStaff, RS and Newark Electronics have stock available or on a lead time for UDZVFHTE-175.1B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UDZVFHTE-175.1B often in real-time on the comparison pages.
What if I can't find stock of UDZVFHTE-175.1B?
You can fill out our help required form which you can use to request a quote for UDZVFHTE-175.1B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.