Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0263
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0350
|
2,496
in stock
|
Buy Now | |
CoreStaff
from US$0.0270
|
13,300
in stock
|
Buy Now | |
Chip One Stop
from US$0.0263
|
5,700
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
2,501
in stock
|
Buy Now | |
element14
from US$0.0382
|
2,496
in stock
|
Buy Now | |
Future Electronics
from US$0.0327
|
-
|
Buy Now | |
Avnet America
from US$0.0333
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Small 2-pin mini mold high-reliability mounting type. |
High reliability. |
Configuration | Single |
---|---|
Package Code | SOD-323FL |
Package(JEITA) | SC-90A |
Mounting Style | Surface mount |
Number of terminal | 2 |
Power Dissipation (PD)[mW] | 200 |
Zener Voltage VZ (Min.)[V] | 32.15 |
Zener Voltage VZ (Max.)[V] | 33.79 |
IZ @ VZ [mA] | 5 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.25x2.5 (t=0.9) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
UDZVFH33B Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Zener Diode, 33V, 0.2W, Sod-323Fl | Newark Electronics |
ZENER DIODE, 33V, SOD-323FL | element14 |
Zener Diodes 3.32-3.53V 5mA SOD-323FL UMD2 | Future Electronics |
Zener Single Diode, 3.3 V, 200 mW, SOD-323FL, 2 Pins, 150 °C, Surface Mount | Avnet America |
Where can I find additional details, specifications and documents for a UDZVFHTE-1733B?
Additional datasheets, footprints and schematics for UDZVFHTE-1733B are listed on our Part Details page. You can also find images and similar parts to UDZVFHTE-1733B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UDZVFHTE-1733B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UDZVFHTE-1733B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UDZVFHTE-1733B fall under?
The UDZVFHTE-1733B is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to UDZVFHTE-1733B when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UDZVFHTE-1733B you can contact the distributor directly for product support, shipping queries etc.
Is the UDZVFHTE-1733B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for UDZVFHTE-1733B have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for UDZVFHTE-1733B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UDZVFHTE-1733B often in real-time on the comparison pages.
What if I can't find stock of UDZVFHTE-1733B?
You can fill out our help required form which you can use to request a quote for UDZVFHTE-1733B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.