Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0221
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.05
|
No stock
|
Buy Now | |
Avnet Asia
from US$0.0345
|
15,000
in stock
|
Buy Now | |
CoreStaff
from US$0.0270
|
8,810
in stock
|
Buy Now | |
Chip One Stop
from US$0.0221
|
1,160
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.0371
|
-
|
Buy Now | |
element14
from US$0.05
|
-
|
Buy Now |
Small 2-pin mini mold high-reliability mounting type. |
High reliability. |
Configuration | Single |
---|---|
Package Code | SOD-323FL |
Package(JEITA) | SC-90A |
Mounting Style | Surface mount |
Number of terminal | 2 |
Power Dissipation (PD)[mW] | 200 |
Zener Voltage VZ (Min.)[V] | 6.06 |
Zener Voltage VZ (Max.)[V] | 6.33 |
IZ @ VZ [mA] | 5 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.25x2.5 (t=0.9) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
UDZVFH6.2B Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
ROHUDZVFHTE-176.2B | Avnet Asia |
Zener Diode, 6.2V, Sod-323Fl | Newark Electronics |
ZENER DIODE, 6.2V, SOD-323FL | element14 |
Where can I find additional details, specifications and documents for a UDZVFHTE-176.2B?
Additional datasheets, footprints and schematics for UDZVFHTE-176.2B are listed on our Part Details page. You can also find images and similar parts to UDZVFHTE-176.2B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UDZVFHTE-176.2B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UDZVFHTE-176.2B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UDZVFHTE-176.2B fall under?
The UDZVFHTE-176.2B is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to UDZVFHTE-176.2B when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UDZVFHTE-176.2B you can contact the distributor directly for product support, shipping queries etc.
Is the UDZVFHTE-176.2B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for UDZVFHTE-176.2B have stock available?
Authorised distributors including Avnet Asia, CoreStaff, Chip One Stop, Newark Electronics and Avnet America have stock available or on a lead time for UDZVFHTE-176.2B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UDZVFHTE-176.2B often in real-time on the comparison pages.
What if I can't find stock of UDZVFHTE-176.2B?
You can fill out our help required form which you can use to request a quote for UDZVFHTE-176.2B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.