Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0139
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0387
|
14,514
in stock
|
Buy Now | |
Chip One Stop
from US$0.0139
|
21,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
14,514
in stock
|
Buy Now | |
element14
from US$0.05
|
14,514
in stock
|
Buy Now | |
CoreStaff
from US$0.0360
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.0282
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Small mold type |
High reliability |
Configuration | Single |
---|---|
Package Code | SOD-323FL |
Package(JEITA) | SC-90A |
Mounting Style | Surface mount |
Number of terminal | 2 |
Power Dissipation (PD)[mW] | 200 |
Zener Voltage VZ (Min.)[V] | 94 |
Zener Voltage VZ (Max.)[V] | 106 |
IZ @ VZ [mA] | 1 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.25x2.5 (t=0.9) |
Data Sheet |
---|
UDZLV100 Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Zener Diode, Aec-Q101, 100V, Sod-323Fl | Newark Electronics |
ZENER DIODE, AEC-Q101, 100V, SOD-323FL | element14 |
Diode Zener Single 100V 200mW 2-Pin SOD-323F Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a UDZLVTE-17100?
Additional datasheets, footprints and schematics for UDZLVTE-17100 are listed on our Part Details page. You can also find images and similar parts to UDZLVTE-17100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UDZLVTE-17100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UDZLVTE-17100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UDZLVTE-17100 fall under?
The UDZLVTE-17100 is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to UDZLVTE-17100 when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UDZLVTE-17100 you can contact the distributor directly for product support, shipping queries etc.
Is the UDZLVTE-17100 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for UDZLVTE-17100 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for UDZLVTE-17100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UDZLVTE-17100 often in real-time on the comparison pages.
What if I can't find stock of UDZLVTE-17100?
You can fill out our help required form which you can use to request a quote for UDZLVTE-17100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.