Status: | Unknown |
---|---|
Series: | UDT Series |
RoHS: | Unknown |
Product Range | UDT Series |
---|---|
Timer Functions | Multifunction |
Time Min | 0.1s |
Time Max | 99.9h |
No. of Timing Ranges | 6Ranges |
No. of Digits | 3 |
Timer Output | 1 Changeover Relay |
Supply Voltage Max | 300VDC |
Current Rating Nom | 7A |
Connection / Termination | Plug-In |
Panel Cutout Height | 45mm |
Panel Cutout Width | 45mm |
SVHC | No SVHC (15-Jan-2019) |
Adjustment Type | Pushbutton |
Coil Voltage VAC Nom | 264V |
Coil Voltage VDC Nom | 300V |
Contact Configuration | SPCO |
Contact Current AC Max | 7A |
Contact Current DC Max | 7A |
Contact Rating | 7A |
Contact Voltage AC Max | 240V |
Contact Voltage DC Max | 30V |
Delay Time Range | 0.1s to 99.9h |
External Depth | 75mm |
External Length / Height | 48mm |
External Width | 48mm |
Height | 48mm |
No. of Pins | 11Pins |
Nom Input Voltage | 264V |
Operating Temperature Max | 60°C |
Operating Temperature Min | -10°C |
Operating Time Range | 9.99s 99.9s 9.99m 99.9m 9.99hr 99.9hr. |
Panel Cutout Size | 45sq mm |
Relay Mounting | Panel Quick Connect |
Repeat Accuracy + | 0.3% |
Repeat Accuracy - | 0.3% |
SPDT 5 function timer,0.1sec-99.9hr | RS |
Timer, Multifunction | Newark Electronics |
TIMER, MULTIFUNCTION | element14 |
Where can I find additional details, specifications and documents for a UDT?
Additional datasheets, footprints and schematics for UDT are listed on our Part Details page. You can also find images and similar parts to UDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UDT fall under?
The UDT is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.
Can I view similar or alternative parts?
You can view similar parts to UDT when available in the Timers & Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UDT you can contact the distributor directly for product support, shipping queries etc.
Is the UDT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UDT have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for UDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UDT often in real-time on the comparison pages.
What if I can't find stock of UDT?
You can fill out our help required form which you can use to request a quote for UDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.