Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1Outputs |
Output Power Max | 1.104kW |
Output Voltage - Output 1 | 24VDC |
Output Current - Output 1 | 46A |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a UDNC 24-46 C?
Additional datasheets, footprints and schematics for UDNC 24-46 C are listed on our Part Details page. You can also find images and similar parts to UDNC 24-46 C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UDNC 24-46 C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UDNC 24-46 C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UDNC 24-46 C fall under?
The UDNC 24-46 C is listed under Power & Line Protection > Power Supplies > Linear Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to UDNC 24-46 C when available in the Linear Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UDNC 24-46 C you can contact the distributor directly for product support, shipping queries etc.
Is the UDNC 24-46 C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for UDNC 24-46 C have stock available?
There is no stock from authorised distributors for UDNC 24-46 C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UDNC 24-46 C often in real-time on the comparison pages.
What if I can't find stock of UDNC 24-46 C?
You can fill out our help required form which you can use to request a quote for UDNC 24-46 C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.