Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Audio CODEC Type | Stereo |
---|---|
No. of ADCs | 2 |
No. of DACs | 2 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Sampling Rate | 100kSPS |
Audio IC Case Style | HVQFN |
RoHS Compliant | Yes |
Audio Codec, Stereo, 24Bit, 55/100Ksps, Hvqfn-32, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a UDA1380HN/N2,118?
Additional datasheets, footprints and schematics for UDA1380HN/N2,118 are listed on our Part Details page. You can also find images and similar parts to UDA1380HN/N2,118 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UDA1380HN/N2,118 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UDA1380HN/N2,118 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UDA1380HN/N2,118 fall under?
The UDA1380HN/N2,118 is listed under Semiconductors - ICs > CODECs / Encoders / Decoders > CODECs.
Can I view similar or alternative parts?
You can view similar parts to UDA1380HN/N2,118 when available in the CODECs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UDA1380HN/N2,118 you can contact the distributor directly for product support, shipping queries etc.
Is the UDA1380HN/N2,118 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for UDA1380HN/N2,118 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for UDA1380HN/N2,118.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UDA1380HN/N2,118 often in real-time on the comparison pages.
What if I can't find stock of UDA1380HN/N2,118?
You can fill out our help required form which you can use to request a quote for UDA1380HN/N2,118 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.