UCZ1V470MCL6GS Passive Components by Nichicon

CAPACITOR ALUM ELEC, 47UF, 35V, 20%, SMD

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.21

Distributor Stock
Logo for Newark
Newark
from US$0.34
No stock
Buy Now
Logo for RS
RS
from US$0.36
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.22
-
Buy Now
Logo for element14
element14
from US$0.32
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.21
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 47µF
Capacitance Tolerance ± 20%
Capacitor Dielectric Type Aluminium Electrolytic
Capacitor Mounting SMD
Capacitor Terminals SMD
Diameter 6.3mm
ESR 450mohm
Height 7.7mm
RoHS Compliant Yes

Alternative Descriptions

Aluminium Capacitor SMD 35V 47uF 20% | RS
Aluminum Electrolytic Capacitor, 47Uf, 35V, 20%, Smd | Newark Electronics
CAP ALUM 47UF 20% 35V SMD | Future Electronics
47UF 35V 6.3X7.7 SMD | TTI Europe
Aluminum Electrolytic Capacitor, 47 uF, 35 V, � 20%, 2000 hours @ 125�C, Radial Can - SMD | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a UCZ1V470MCL6GS?

Additional datasheets, footprints and schematics for UCZ1V470MCL6GS are listed on our Part Details page. You can also find images and similar parts to UCZ1V470MCL6GS on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for UCZ1V470MCL6GS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCZ1V470MCL6GS price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does UCZ1V470MCL6GS fall under?

The UCZ1V470MCL6GS is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to UCZ1V470MCL6GS when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the UCZ1V470MCL6GS you can contact the distributor directly for product support, shipping queries etc.

Is the UCZ1V470MCL6GS RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for UCZ1V470MCL6GS have stock available?

Authorised distributors including RS, Newark Electronics, Future Electronics, element14 and TTI Europe have stock available or on a lead time for UCZ1V470MCL6GS.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for UCZ1V470MCL6GS often in real-time on the comparison pages.

What if I can't find stock of UCZ1V470MCL6GS?

You can fill out our help required form which you can use to request a quote for UCZ1V470MCL6GS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay