UCZ1V101MCL1GS Passive Components by Nichicon

CAPACITOR ALUM ELEC, 100UF, 35V, 20%, SMD

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.28

Distributor Stock
Logo for Newark
Newark
from US$0.51
No stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.36
4,000
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.37
3,178
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.28
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 100µF
Capacitance Tolerance ± 20%
Capacitor Dielectric Type Aluminium Electrolytic
Capacitor Mounting SMD
Capacitor Terminals SMD
Diameter 8mm
ESR 200mohm
Height 10mm
RoHS Compliant Yes

Alternative Descriptions

100UF 35V 8X10 SMD | TTI Europe
Aluminum Electrolytic Capacitor, 100Uf, 35V, 20%, Smd | Newark Electronics
CAP ALUM 100UF 20% 35V SMD | Future Electronics
Aluminum Electrolytic Capacitor, 100 uF, 35 V, � 20%, 3000 hours @ 125�C, Radial Can - SMD | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a UCZ1V101MCL1GS?

Additional datasheets, footprints and schematics for UCZ1V101MCL1GS are listed on our Part Details page. You can also find images and similar parts to UCZ1V101MCL1GS on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for UCZ1V101MCL1GS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCZ1V101MCL1GS price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does UCZ1V101MCL1GS fall under?

The UCZ1V101MCL1GS is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to UCZ1V101MCL1GS when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the UCZ1V101MCL1GS you can contact the distributor directly for product support, shipping queries etc.

Is the UCZ1V101MCL1GS RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for UCZ1V101MCL1GS have stock available?

Authorised distributors including TTI Europe, Chip One Stop, Newark Electronics, Future Electronics and Avnet Abacus have stock available or on a lead time for UCZ1V101MCL1GS.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for UCZ1V101MCL1GS often in real-time on the comparison pages.

What if I can't find stock of UCZ1V101MCL1GS?

You can fill out our help required form which you can use to request a quote for UCZ1V101MCL1GS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay