Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Capacitance | 100µF |
---|---|
Capacitance Tolerance | ± 20% |
Capacitor Dielectric Type | Aluminium Electrolytic |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
Diameter | 8mm |
ESR | 200mohm |
Height | 10mm |
RoHS Compliant | Yes |
Aluminum Electrolytic Capacitor, 100Uf, 16V, 20%, Smd | Newark Electronics |
Aluminum Electrolytic Capacitor, 100 uF, 16 V, � 20%, 2000 hours @ 125�C, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a UCZ1C101MCL1GS?
Additional datasheets, footprints and schematics for UCZ1C101MCL1GS are listed on our Part Details page. You can also find images and similar parts to UCZ1C101MCL1GS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCZ1C101MCL1GS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCZ1C101MCL1GS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCZ1C101MCL1GS fall under?
The UCZ1C101MCL1GS is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to UCZ1C101MCL1GS when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCZ1C101MCL1GS you can contact the distributor directly for product support, shipping queries etc.
Is the UCZ1C101MCL1GS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for UCZ1C101MCL1GS have stock available?
Authorised distributors including Newark Electronics, element14 and Avnet Abacus have stock available or on a lead time for UCZ1C101MCL1GS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCZ1C101MCL1GS often in real-time on the comparison pages.
What if I can't find stock of UCZ1C101MCL1GS?
You can fill out our help required form which you can use to request a quote for UCZ1C101MCL1GS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.