UCZ1A331MCL6GS Capacitors by Nichicon

ALUMINUM ELECTROLYTIC CAPACITOR 330UF 10V 20% SMD

Status: Unknown
Series: CZ Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.31

Distributor Stock
Logo for Farnell
Farnell
from US$0.54
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.51
-
Buy Now
Logo for element14
element14
from US$0.31
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

AE Capacitor Case Radial Can - SMD
Capacitance 330µF
Voltage Rating 10V
ESR 0.2ohm
Product Range CZ Series
Lifetime @ Temperature 2000 hours @ 85°C
Ripple Current AC 270mA

Alternative Descriptions

Aluminum Electrolytic Capacitor, 330Uf, 10V, 20%, Smd | Newark Electronics
CAPACITOR ALUM ELEC, 330UF, 10V, 20%, SMD | element14
Aluminum Electrolytic Capacitor, 330 uF, 10 V, � 20%, 3000 hours @ 125�C, Radial Can - SMD | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a UCZ1A331MCL6GS?

Additional datasheets, footprints and schematics for UCZ1A331MCL6GS are listed on our Part Details page. You can also find images and similar parts to UCZ1A331MCL6GS on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for UCZ1A331MCL6GS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCZ1A331MCL6GS price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does UCZ1A331MCL6GS fall under?

The UCZ1A331MCL6GS is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to UCZ1A331MCL6GS when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the UCZ1A331MCL6GS you can contact the distributor directly for product support, shipping queries etc.

Is the UCZ1A331MCL6GS RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for UCZ1A331MCL6GS have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for UCZ1A331MCL6GS.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for UCZ1A331MCL6GS often in real-time on the comparison pages.

What if I can't find stock of UCZ1A331MCL6GS?

You can fill out our help required form which you can use to request a quote for UCZ1A331MCL6GS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay