Status: | Unknown |
---|---|
Series: | CW Series |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.19
|
28,000
in stock
|
Buy Now | |
TTI Europe
from US$0.17
|
265,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
28,276
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
1,985
in stock
|
Buy Now | |
element14
from US$0.22
|
1,985
in stock
|
Buy Now | |
Farnell
from US$0.20
|
1,985
in stock
|
Buy Now | |
CoreStaff
from US$0.25
|
1,965
in stock
|
Buy Now | |
Kruse
-
|
13,500
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,000
in stock
|
Buy Now | |
RS
from US$0.29
|
-
|
Buy Now | |
RS Americas
from US$0.37
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 220µF |
Voltage Rating | 35V |
ESR | - |
Product Range | CW Series |
Lifetime @ Temperature | 7000 hours @ 105°C |
Operating Temperature Min | -25°C |
Operating Temperature Max | 105°C |
Ripple Current AC | 600mA |
Diameter | 8mm |
Height | 10mm |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance | ± 20% |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | Radial Can - SMD |
External Depth | 8.3mm |
External Length / Height | 10mm |
External Width | 8.3mm |
Impedance | 0.22ohm |
Leakage Current | 3µA |
Operating Temperature Range | -25°C to +105°C |
Operating life Time | 7000h |
220UF 35V 8X10 SMD | TTI Europe |
CW Series 220 F 35 V 105 ░C ╪ 8 x 10 mm Surface Mount Aluminum Electrolytic Cap | Future Electronics |
Cap, 220Μf, 35V, Radial, Smd | Newark Electronics |
CAP, 220µF, 35V, RADIAL, SMD | element14 |
CAPA 220U 20% 35V ELO SMD 85 85 105 | Kruse |
Aluminum Electrolytic Capacitor, 220 uF, 35 V, � 20%, 7000 hours @ 105�C, Radial Can - SMD | Avnet Abacus |
Al cap CW series SMT 35V 220uF | RS |
Aluminum Electrolytic Capacitor, 220uF 35 V dc, CW Series 7000h 8 (Dia.) x 10mm | Nichicon UCW1V221MNL1GS | RS Americas |
Aluminum Electrolytic Capacitor, 220 uF, 35 V, ± 20%, 7000 hours @ 105°C, Radial Can - SMD | Avnet Asia |
Where can I find additional details, specifications and documents for a UCW1V221MNL1GS?
Additional datasheets, footprints and schematics for UCW1V221MNL1GS are listed on our Part Details page. You can also find images and similar parts to UCW1V221MNL1GS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCW1V221MNL1GS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCW1V221MNL1GS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCW1V221MNL1GS fall under?
The UCW1V221MNL1GS is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to UCW1V221MNL1GS when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCW1V221MNL1GS you can contact the distributor directly for product support, shipping queries etc.
Is the UCW1V221MNL1GS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCW1V221MNL1GS have stock available?
Authorised distributors including TTI Europe, Chip One Stop, Future Electronics, Newark Electronics and element14 have stock available or on a lead time for UCW1V221MNL1GS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCW1V221MNL1GS often in real-time on the comparison pages.
What if I can't find stock of UCW1V221MNL1GS?
You can fill out our help required form which you can use to request a quote for UCW1V221MNL1GS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.