Status: | Unknown |
---|---|
Series: | CW Series |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.30
|
4,661
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
49,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
32,854
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
19,787
in stock
|
Buy Now | |
element14
from US$0.24
|
19,787
in stock
|
Buy Now | |
Farnell
from US$0.24
|
19,787
in stock
|
Buy Now | |
TTI Europe
from US$0.18
|
9,500
in stock
|
Buy Now | |
CoreStaff
from US$0.26
|
2,333
in stock
|
Buy Now | |
RS Americas
from US$0.51
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 100µF |
Voltage Rating | 50V |
ESR | - |
Product Range | CW Series |
Lifetime @ Temperature | 7000 hours @ 105°C |
Operating Temperature Min | -25°C |
Operating Temperature Max | 105°C |
Ripple Current AC | 350mA |
Diameter | 8mm |
Height | 10mm |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance | ± 20% |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | Radial Can - SMD |
External Depth | 8.3mm |
External Length / Height | 10mm |
External Width | 8.3mm |
Impedance | 0.53ohm |
Leakage Current | 3µA |
Operating Temperature Range | -25°C to +105°C |
Operating life Time | 7000h |
UCW Series 50v 100 uf 105'c 8x10mm 7k Hours SMD Aluminum Electrolytic | Future Electronics |
Cap, 100Μf, 50V, Radial, Smd | Newark Electronics |
CAP, 100µF, 50V, RADIAL, SMD | element14 |
100UF 50V 8X10 SMD | TTI Europe |
Al cap CW series SMT 50V 100uF | RS |
Aluminum Electrolytic Capacitor, 100uF 50 V dc, CW Series 7000h 8 (Dia.) x 10mm | Nichicon UCW1H101MNL1GS | RS Americas |
Aluminum Electrolytic Capacitor, 100 uF, 50 V, � 20%, 7000 hours @ 105�C, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a UCW1H101MNL1GS?
Additional datasheets, footprints and schematics for UCW1H101MNL1GS are listed on our Part Details page. You can also find images and similar parts to UCW1H101MNL1GS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCW1H101MNL1GS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCW1H101MNL1GS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCW1H101MNL1GS fall under?
The UCW1H101MNL1GS is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to UCW1H101MNL1GS when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCW1H101MNL1GS you can contact the distributor directly for product support, shipping queries etc.
Is the UCW1H101MNL1GS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCW1H101MNL1GS have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for UCW1H101MNL1GS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCW1H101MNL1GS often in real-time on the comparison pages.
What if I can't find stock of UCW1H101MNL1GS?
You can fill out our help required form which you can use to request a quote for UCW1H101MNL1GS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.