Status: | Unknown |
---|---|
Series: | CW Series |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
No stock
|
Buy Now | |
TTI Europe
from US$0.23
|
144,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.19
|
26,874
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
8,500
in stock
|
Buy Now | |
CoreStaff
from US$0.15
|
1,595
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.24
|
1,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
-
|
Buy Now | |
RS Americas
from US$0.62
|
-
|
Buy Now | |
element14
from US$0.46
|
-
|
Buy Now | |
Farnell
from US$0.54
|
-
|
Buy Now |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 470µF |
Voltage Rating | 25V |
ESR | - |
Product Range | CW Series |
Lifetime @ Temperature | 7000 hours @ 105°C |
Operating Temperature Min | -25°C |
Operating Temperature Max | 105°C |
Ripple Current AC | 850mA |
Diameter | 10mm |
Height | 10mm |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance | ± 20% |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | Radial Can - SMD |
External Depth | 10.3mm |
External Length / Height | 10mm |
External Width | 10.3mm |
Impedance | 0.16ohm |
Leakage Current | 3µA |
Operating Temperature Range | -25°C to +105°C |
Operating life Time | 7000h |
470UF 25V 10X10 SMD | TTI Europe |
Capacitor: electrolytic | Transfer Multisort Elektronik |
Aluminum Electrolytic Capacitor, 470 uF, 25 V, � 20%, 7000 hours @ 105�C, Radial Can - SMD | Avnet Abacus |
Al cap CW series SMT 25V 470uF | RS |
Aluminum Electrolytic Capacitor, 470Uf, 25V, 20%, Smd, Full Reel | Newark Electronics |
Aluminum Electrolytic Capacitor, 470uF 25 V dc, CW Series 7000h 10 (Dia.) x 10mm | Nichicon UCW1E471MNL1GS | RS Americas |
CAP, 470µF, 25V, RADIAL, SMD | Farnell |
Where can I find additional details, specifications and documents for a UCW1E471MNL1GS?
Additional datasheets, footprints and schematics for UCW1E471MNL1GS are listed on our Part Details page. You can also find images and similar parts to UCW1E471MNL1GS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCW1E471MNL1GS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCW1E471MNL1GS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCW1E471MNL1GS fall under?
The UCW1E471MNL1GS is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to UCW1E471MNL1GS when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCW1E471MNL1GS you can contact the distributor directly for product support, shipping queries etc.
Is the UCW1E471MNL1GS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCW1E471MNL1GS have stock available?
Authorised distributors including TTI Europe, Chip One Stop, Future Electronics, CoreStaff and Transfer Multisort Elektronik have stock available or on a lead time for UCW1E471MNL1GS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCW1E471MNL1GS often in real-time on the comparison pages.
What if I can't find stock of UCW1E471MNL1GS?
You can fill out our help required form which you can use to request a quote for UCW1E471MNL1GS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.