Status: | Unknown |
---|---|
Series: | CW Series |
RoHS: | Compliant |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
1,350
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
54,129
in stock
|
Buy Now | |
TTI Europe
from US$0.12
|
29,600
in stock
|
Buy Now | |
CoreStaff
from US$0.26
|
2,050
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
-
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$0.18
|
-
|
Buy Now |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 220µF |
Voltage Rating | 16V |
Product Range | CW Series |
Lifetime @ Temperature | 2000 hours @ 85°C |
Polarity | Polar |
RoHS Compliant | Yes |
220UF 16V 6.3X8.7 SMD | TTI Europe |
Al cap CW series SMT 16V 220uF | RS |
Aluminum Electrolytic Capacitor, 220 uF, 16 V, � 20%, 7000 hours @ 105�C, Radial Can - SMD | Avnet Abacus |
Aluminum Electrolytic Capacitor, 220Uf, 16V, 20%, Smd, Full Reel | Newark Electronics |
UCW Series 16 v 220 uf 105'c 6.3x8.7mm Low Imp. 7k Hrs SMD Aluminum Electrolytic | Future Electronics |
Aluminum Electrolytic Capacitor, 220uF 16 V dc, CW Series 7000h 6.3(Dia.)x8.7mm | Nichicon UCW1C221MCL1GS | RS Americas |
Where can I find additional details, specifications and documents for a UCW1C221MCL1GS?
Additional datasheets, footprints and schematics for UCW1C221MCL1GS are listed on our Part Details page. You can also find images and similar parts to UCW1C221MCL1GS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCW1C221MCL1GS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCW1C221MCL1GS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCW1C221MCL1GS fall under?
The UCW1C221MCL1GS is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > SMD Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to UCW1C221MCL1GS when available in the SMD Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCW1C221MCL1GS you can contact the distributor directly for product support, shipping queries etc.
Is the UCW1C221MCL1GS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for UCW1C221MCL1GS have stock available?
Authorised distributors including Chip One Stop, TTI Europe, CoreStaff, RS and Avnet Abacus have stock available or on a lead time for UCW1C221MCL1GS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCW1C221MCL1GS often in real-time on the comparison pages.
What if I can't find stock of UCW1C221MCL1GS?
You can fill out our help required form which you can use to request a quote for UCW1C221MCL1GS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.