Status: | Unknown |
---|---|
Series: | UCR Series |
RoHS: | Unknown |
Prices starting from US$0.0413
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.19
|
3,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.0413
|
9,752
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
3,500
in stock
|
Buy Now | |
element14
from US$0.19
|
3,500
in stock
|
Buy Now | |
CoreStaff
from US$0.05
|
75
in stock
|
Buy Now | |
Future Electronics
from US$0.0467
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now |
Resistance | 0.075ohm |
---|---|
Product Range | UCR Series |
Resistor Case Style | 0603 [1608 Metric] |
Power Rating | 250mW |
Resistance Tolerance | ± 1% |
Resistor Element Material | Thick Film |
Temperature Coefficient | 0ppm/°C to +200ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Current Sense Res, 0R075, 1%, 250 Mw | Newark Electronics |
CURRENT SENSE RES, 0R075, 1%, 250 MW | element14 |
RES 0.075 OHM 1% 1/4W 0603 | Future Electronics |
Res Low Ohmic Thick Film 0603 0.075 Ohm 1% 1/4W 0ppm/°C to 200ppm/°C Molded Paper T/R | Avnet America |
Where can I find additional details, specifications and documents for a UCR03EVPFSR075?
Additional datasheets, footprints and schematics for UCR03EVPFSR075 are listed on our Part Details page. You can also find images and similar parts to UCR03EVPFSR075 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCR03EVPFSR075 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCR03EVPFSR075 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCR03EVPFSR075 fall under?
The UCR03EVPFSR075 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to UCR03EVPFSR075 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCR03EVPFSR075 you can contact the distributor directly for product support, shipping queries etc.
Is the UCR03EVPFSR075 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCR03EVPFSR075 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for UCR03EVPFSR075.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCR03EVPFSR075 often in real-time on the comparison pages.
What if I can't find stock of UCR03EVPFSR075?
You can fill out our help required form which you can use to request a quote for UCR03EVPFSR075 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.