UCL1V680MCL1GS Capacitors by Nichicon

CAPACITOR ALUM ELEC, 68UF, 35V, 20%, SMD

Status: Unknown
Series: CL Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.14

Distributor Stock
Logo for Newark
Newark
from US$0.14
No stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.16
4,500
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.19
3,117
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.14
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

AE Capacitor Case Radial Can - SMD
Capacitance 68µF
Voltage Rating 35V
Product Range CL Series
Lifetime @ Temperature 2000 hours @ 85°C
Polarity Polar
Ripple Current AC 600mA
RoHS Compliant Yes

Alternative Descriptions

68UF 35V 6.3X7.7 SMD | TTI Europe
Capacitor Alum Elec, 68Uf, 35V, 20%, Smd | Newark Electronics
UCL Series 68 uF 35 V 2 kHrs 105░C SMT Aluminum Electrolytic Capacitor | Future Electronics
Aluminum Electrolytic Capacitor, 68 uF, 35 V, � 20%, 2000 hours @ 105�C, Radial Can - SMD | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a UCL1V680MCL1GS?

Additional datasheets, footprints and schematics for UCL1V680MCL1GS are listed on our Part Details page. You can also find images and similar parts to UCL1V680MCL1GS on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for UCL1V680MCL1GS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCL1V680MCL1GS price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does UCL1V680MCL1GS fall under?

The UCL1V680MCL1GS is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > SMD Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to UCL1V680MCL1GS when available in the SMD Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the UCL1V680MCL1GS you can contact the distributor directly for product support, shipping queries etc.

Is the UCL1V680MCL1GS RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for UCL1V680MCL1GS have stock available?

Authorised distributors including TTI Europe, Chip One Stop, Newark Electronics, Future Electronics and Avnet Abacus have stock available or on a lead time for UCL1V680MCL1GS.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for UCL1V680MCL1GS often in real-time on the comparison pages.

What if I can't find stock of UCL1V680MCL1GS?

You can fill out our help required form which you can use to request a quote for UCL1V680MCL1GS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay