Status: | Unknown |
---|---|
Series: | CL Series |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.45
|
No stock
|
Buy Now | |
TTI Europe
from US$0.33
|
23,600
in stock
|
Buy Now | |
element14
from US$0.42
|
19,277
in stock
|
Buy Now | |
Future Electronics
from US$0.33
|
17,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.45
|
14,584
in stock
|
Buy Now | |
Chip One Stop
from US$0.43
|
8,428
in stock
|
Buy Now | |
Farnell
from US$0.42
|
4,693
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.44
|
1,598
in stock
|
Buy Now | |
Avnet Abacus
-
|
70,000
in stock
|
Buy Now | |
RS Americas
from US$0.87
|
-
|
Buy Now |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 470µF |
Voltage Rating | 35V |
ESR | - |
Product Range | CL Series |
Lifetime @ Temperature | 2000 hours @ 105°C |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Ripple Current AC | 1.19A |
Diameter | 10mm |
Height | 13.5mm |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance | ± 20% |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | Radial Can - SMD |
470UF 35V 10X13.5 SMD | TTI Europe |
CAP, 470µF, 35V, RADIAL, SMD | element14 |
CL Series 470 uF 35 V 105░C ╪10 x 10 mm SMT Aluminum Electrolytic Cap | Future Electronics |
Aluminum Electrolytic Capacitor, 470Uf, 35V, 20%, Smd | Newark Electronics |
Capacitor: electrolytic | Transfer Multisort Elektronik |
Aluminum Electrolytic Capacitor, 470 uF, 35 V, � 20%, 2000 hours @ 105�C, Radial Can - SMD | Avnet Abacus |
Capacitor Alu SMD -55°C to 105°C 35V 470 | RS |
Aluminum Electrolytic Capacitor- 35volts, 470uF SMD, Low Impediance | Nichicon UCL1V471MNL1GS | RS Americas |
Where can I find additional details, specifications and documents for a UCL1V471MNL1GS?
Additional datasheets, footprints and schematics for UCL1V471MNL1GS are listed on our Part Details page. You can also find images and similar parts to UCL1V471MNL1GS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCL1V471MNL1GS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCL1V471MNL1GS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCL1V471MNL1GS fall under?
The UCL1V471MNL1GS is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to UCL1V471MNL1GS when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCL1V471MNL1GS you can contact the distributor directly for product support, shipping queries etc.
Is the UCL1V471MNL1GS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCL1V471MNL1GS have stock available?
Authorised distributors including TTI Europe, element14, Future Electronics, Newark Electronics and Chip One Stop have stock available or on a lead time for UCL1V471MNL1GS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCL1V471MNL1GS often in real-time on the comparison pages.
What if I can't find stock of UCL1V471MNL1GS?
You can fill out our help required form which you can use to request a quote for UCL1V471MNL1GS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.