UCL1V470MCL1GS Capacitors by Nichicon

ALUMINUM ELECTROLYTIC CAPACITOR 47UF 35V 20% SMD

Status: Unknown
Series: CL Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.12

Distributor Stock
Logo for Farnell
Farnell
from US$0.25
No stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.14
90,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.12
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.12
-
Buy Now
Logo for element14
element14
from US$0.16
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

AE Capacitor Case Radial Can - SMD
Capacitance 47µF
Voltage Rating 35V
ESR -
Product Range CL Series
Lifetime @ Temperature 2000 hours @ 85°C
Operating Temperature Min -55°C

Alternative Descriptions

47UF 35V 6.3X5.8 SMD | TTI Europe
Capacitor Alum Elec, 47Uf, 35V, 20%, Smd | Newark Electronics
UCL Series Aluminum Electrolytic Capacitors - SMD 35V 47 uF 105CSMT Aluminum ELC | Future Electronics
84R9018 | element14
ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 35V, 20%, SMD | Farnell
Aluminum Electrolytic Capacitor, 47 uF, 35 V, � 20%, 2000 hours @ 105�C, Radial Can - SMD | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a UCL1V470MCL1GS?

Additional datasheets, footprints and schematics for UCL1V470MCL1GS are listed on our Part Details page. You can also find images and similar parts to UCL1V470MCL1GS on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for UCL1V470MCL1GS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCL1V470MCL1GS price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does UCL1V470MCL1GS fall under?

The UCL1V470MCL1GS is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to UCL1V470MCL1GS when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the UCL1V470MCL1GS you can contact the distributor directly for product support, shipping queries etc.

Is the UCL1V470MCL1GS RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for UCL1V470MCL1GS have stock available?

Authorised distributors including TTI Europe, Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for UCL1V470MCL1GS.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for UCL1V470MCL1GS often in real-time on the comparison pages.

What if I can't find stock of UCL1V470MCL1GS?

You can fill out our help required form which you can use to request a quote for UCL1V470MCL1GS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay