Status: | Unknown |
---|---|
Series: | CL Series |
RoHS: | Compliant |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.36
|
7,490
in stock
|
Buy Now | |
TTI Europe
from US$0.28
|
240,500
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
8,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.32
|
2,146
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
-
|
Buy Now | |
RS Americas
from US$0.42
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 330µF |
Voltage Rating | 35V |
Product Range | CL Series |
Lifetime @ Temperature | 2000 hours @ 85°C |
Polarity | Polar |
Diameter | 10mm |
RoHS Compliant | Yes |
330UF 35V 10X10 SMD | TTI Europe |
CL Series 330 uF 35 V 105░C ╪10 x 10 mm SMT Aluminum Electrolytic Cap | Future Electronics |
Electrolytic Capacitor | RS |
Aluminum Electrolytic Capacitor, 330Uf, 35V, 20%, Smd | Newark Electronics |
Aluminum Electrolytic Capacitor- 35volts, 330uF SMD, Low Impediance | Nichicon UCL1V331MNL1GS | RS Americas |
Aluminum Electrolytic Capacitor, 330 uF, 35 V, � 20%, 2000 hours @ 105�C, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a UCL1V331MNL1GS?
Additional datasheets, footprints and schematics for UCL1V331MNL1GS are listed on our Part Details page. You can also find images and similar parts to UCL1V331MNL1GS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCL1V331MNL1GS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCL1V331MNL1GS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCL1V331MNL1GS fall under?
The UCL1V331MNL1GS is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > SMD Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to UCL1V331MNL1GS when available in the SMD Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCL1V331MNL1GS you can contact the distributor directly for product support, shipping queries etc.
Is the UCL1V331MNL1GS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for UCL1V331MNL1GS have stock available?
Authorised distributors including TTI Europe, Future Electronics, RS, Chip One Stop and Newark Electronics have stock available or on a lead time for UCL1V331MNL1GS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCL1V331MNL1GS often in real-time on the comparison pages.
What if I can't find stock of UCL1V331MNL1GS?
You can fill out our help required form which you can use to request a quote for UCL1V331MNL1GS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.