Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.36
|
11,830
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
33,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.49
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$0.51
|
-
|
Buy Now | |
RS Americas
from US$0.79
|
-
|
Buy Now | |
TTI Europe
from US$0.30
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 220µF |
---|---|
Capacitance Tolerance | ± 20% |
Capacitor Dielectric Type | Aluminium Electrolytic |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
Diameter | 10mm |
Height | 7.7mm |
No. of Pins | 2 |
RoHS Compliant | Yes |
CL Series 220 uF 35 V 105C 10 x 7.7 mm SMT Aluminum Electrolytic Cap | Future Electronics |
Capacitor Alu SMD -55°C to 105°C 35V 220 | RS |
Aluminum Electrolytic Capacitor, 220Uf, 35V, 20%, Smd | Newark Electronics |
Aluminum Electrolytic Capacitor- 35volts, 220uF SMD, Low Impediance | Nichicon UCL1V221MCL6GS | RS Americas |
220UF 35V 10X7.7 SMD | TTI Europe |
Aluminum Electrolytic Capacitor, 220 uF, 35 V, ± 20%, 2000 hours @ 105°C, Radial Can - SMD | Avnet Asia |
Aluminum Electrolytic Capacitor, 220 uF, 35 V, � 20%, 2000 hours @ 105�C, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a UCL1V221MCL6GS?
Additional datasheets, footprints and schematics for UCL1V221MCL6GS are listed on our Part Details page. You can also find images and similar parts to UCL1V221MCL6GS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCL1V221MCL6GS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCL1V221MCL6GS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCL1V221MCL6GS fall under?
The UCL1V221MCL6GS is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to UCL1V221MCL6GS when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCL1V221MCL6GS you can contact the distributor directly for product support, shipping queries etc.
Is the UCL1V221MCL6GS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for UCL1V221MCL6GS have stock available?
Authorised distributors including Future Electronics, RS, Chip One Stop, Newark Electronics and RS Americas have stock available or on a lead time for UCL1V221MCL6GS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCL1V221MCL6GS often in real-time on the comparison pages.
What if I can't find stock of UCL1V221MCL6GS?
You can fill out our help required form which you can use to request a quote for UCL1V221MCL6GS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.