Status: | Unknown |
---|---|
Series: | CL Series |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.56
|
588
in stock
|
Buy Now | |
Future Electronics
from US$0.35
|
5,600
in stock
|
Buy Now | |
RS
from US$0.57
|
1,430
in stock
|
Buy Now | |
Newark Electronics
from US$0.57
|
588
in stock
|
Buy Now | |
element14
from US$0.36
|
588
in stock
|
Buy Now | |
RS Americas
from US$0.53
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 680µF |
Voltage Rating | 25V |
ESR | - |
Product Range | CL Series |
Lifetime @ Temperature | 2000 hours @ 85°C |
Ripple Current AC | 1.19A |
UCL Series 25 V 680 uF 10 x 13.5 mm SMT Aluminum Electrolytic Capacitor | Future Electronics |
Aluminium Capacitor SMD 25V 680uF 20% | RS |
Aluminum Electrolytic Capacitor, 680Uf, 25V, 20%, Smd | Newark Electronics |
ALUMINUM ELECTROLYTIC CAPACITOR, 680UF, 25V, 20%, SMD | element14 |
Aluminum Electrolytic Capacitor- 25volts, 680uF SMD, Low Impediance | Nichicon UCL1E681MNL1GS | RS Americas |
Aluminum Electrolytic Capacitor, 680 uF, 25 V, � 20%, 2000 hours @ 105�C, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a UCL1E681MNL1GS?
Additional datasheets, footprints and schematics for UCL1E681MNL1GS are listed on our Part Details page. You can also find images and similar parts to UCL1E681MNL1GS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCL1E681MNL1GS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCL1E681MNL1GS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCL1E681MNL1GS fall under?
The UCL1E681MNL1GS is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to UCL1E681MNL1GS when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCL1E681MNL1GS you can contact the distributor directly for product support, shipping queries etc.
Is the UCL1E681MNL1GS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCL1E681MNL1GS have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for UCL1E681MNL1GS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCL1E681MNL1GS often in real-time on the comparison pages.
What if I can't find stock of UCL1E681MNL1GS?
You can fill out our help required form which you can use to request a quote for UCL1E681MNL1GS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.