Status: | Unknown |
---|---|
Series: | CL Series |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.28
|
4,480
in stock
|
Buy Now | |
TTI Europe
from US$0.14
|
42,300
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
41,400
in stock
|
Buy Now | |
Chip One Stop
from US$0.21
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
-
|
Buy Now | |
RS Americas
from US$0.34
|
-
|
Buy Now | |
element14
from US$0.20
|
-
|
Buy Now | |
Farnell
from US$0.28
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 100µF |
Voltage Rating | 25V |
ESR | - |
Product Range | CL Series |
Packaging | Cut Tape |
Lifetime @ Temperature | 2000 hours @ 85°C |
MSL | - |
100UF 25V 6.3X7.7 SMD | TTI Europe |
CL Series 25 V 100 uF 6.3 x 8 mm â–’20% SMT Aluminum Electrolytic Capacitor | Future Electronics |
Capacitor Alu SMD -55°C to 105°C 25V 100 | RS |
Capacitor Alum Elec, 100Uf, 25V, 20%, Smd | Newark Electronics |
Aluminum Electrolytic Capacitor- 25volts, 100uF SMD, Low Impediance | Nichicon UCL1E101MCL1GS | RS Americas |
ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 25V, 20%, SMD | element14 |
Aluminum Electrolytic Capacitor, 100 uF, 25 V, � 20%, 2000 hours @ 105�C, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a UCL1E101MCL1GS?
Additional datasheets, footprints and schematics for UCL1E101MCL1GS are listed on our Part Details page. You can also find images and similar parts to UCL1E101MCL1GS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCL1E101MCL1GS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCL1E101MCL1GS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCL1E101MCL1GS fall under?
The UCL1E101MCL1GS is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to UCL1E101MCL1GS when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCL1E101MCL1GS you can contact the distributor directly for product support, shipping queries etc.
Is the UCL1E101MCL1GS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCL1E101MCL1GS have stock available?
Authorised distributors including TTI Europe, Future Electronics, RS, Chip One Stop and Newark Electronics have stock available or on a lead time for UCL1E101MCL1GS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCL1E101MCL1GS often in real-time on the comparison pages.
What if I can't find stock of UCL1E101MCL1GS?
You can fill out our help required form which you can use to request a quote for UCL1E101MCL1GS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.