Status: | Unknown |
---|---|
Series: | CL Series |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.40
|
5,700
in stock
|
Buy Now | |
Chip One Stop
from US$0.31
|
8,979
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
985
in stock
|
Buy Now | |
element14
from US$0.41
|
985
in stock
|
Buy Now | |
Farnell
from US$0.60
|
985
in stock
|
Buy Now | |
Future Electronics
from US$0.33
|
-
|
Buy Now | |
RS Americas
from US$0.78
|
-
|
Buy Now | |
TTI Europe
from US$0.34
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 470µF |
Voltage Rating | 16V |
ESR | - |
Product Range | CL Series |
Lifetime @ Temperature | 2000 hours @ 85°C |
Ripple Current AC | 850mA |
Electrolytic Capacitor | RS |
Aluminum Electrolytic Capacitor, 470Uf, 16V, 20%, Smd | Newark Electronics |
ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 16V, 20%, SMD | element14 |
CL Series 470 uF 16 V 105░C ╪10 x 7.7mm SMT Aluminum Electrolytic Cap | Future Electronics |
Aluminum Electrolytic Capacitor- 16volts, 470uF SMD, Low Impediance | Nichicon UCL1C471MCL6GS | RS Americas |
470UF 16V 10X7.7 SMD | TTI Europe |
Aluminum Electrolytic Capacitor, 470 uF, 16 V, � 20%, 2000 hours @ 105�C, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a UCL1C471MCL6GS?
Additional datasheets, footprints and schematics for UCL1C471MCL6GS are listed on our Part Details page. You can also find images and similar parts to UCL1C471MCL6GS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCL1C471MCL6GS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCL1C471MCL6GS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCL1C471MCL6GS fall under?
The UCL1C471MCL6GS is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to UCL1C471MCL6GS when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCL1C471MCL6GS you can contact the distributor directly for product support, shipping queries etc.
Is the UCL1C471MCL6GS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCL1C471MCL6GS have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for UCL1C471MCL6GS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCL1C471MCL6GS often in real-time on the comparison pages.
What if I can't find stock of UCL1C471MCL6GS?
You can fill out our help required form which you can use to request a quote for UCL1C471MCL6GS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.