Status: | Unknown |
---|---|
Series: | CL Series |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.26
|
4,400
in stock
|
Buy Now | |
TTI Europe
from US$0.15
|
117,000
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
16,200
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
9,665
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.15
|
680
in stock
|
Buy Now | |
Avnet Abacus
-
|
153,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
-
|
Buy Now | |
RS Americas
from US$0.34
|
-
|
Buy Now | |
element14
from US$0.20
|
-
|
Buy Now | |
Farnell
from US$0.32
|
-
|
Buy Now |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 220µF |
Voltage Rating | 16V |
ESR | - |
Product Range | CL Series |
Lifetime @ Temperature | 2000 hours @ 85°C |
Ripple Current AC | 600mA |
220UF 16V 6.3X7.7 SMD | TTI Europe |
CL Series 220 uF 16 V 105░C ╪6.3 x 7.7mm SMT Aluminum Electrolytic Cap | Future Electronics |
Capacitor Alu SMD -55°C to 105°C 16V 220 | RS |
Capacitor: electrolytic | Transfer Multisort Elektronik |
Aluminum Electrolytic Capacitor, 220 uF, 16 V, � 20%, 2000 hours @ 105�C, Radial Can - SMD | Avnet Abacus |
Capacitor Alum Elec, 220Uf, 16V, 20%, Smd, Full Reel | Newark Electronics |
Aluminum Electrolytic Capacitor- 16volts, 220uF SMD, Low Impediance | Nichicon UCL1C221MCL1GS | RS Americas |
ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 16V, 20%, SMD | element14 |
Where can I find additional details, specifications and documents for a UCL1C221MCL1GS?
Additional datasheets, footprints and schematics for UCL1C221MCL1GS are listed on our Part Details page. You can also find images and similar parts to UCL1C221MCL1GS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCL1C221MCL1GS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCL1C221MCL1GS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCL1C221MCL1GS fall under?
The UCL1C221MCL1GS is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to UCL1C221MCL1GS when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCL1C221MCL1GS you can contact the distributor directly for product support, shipping queries etc.
Is the UCL1C221MCL1GS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCL1C221MCL1GS have stock available?
Authorised distributors including TTI Europe, Future Electronics, Chip One Stop, RS and Transfer Multisort Elektronik have stock available or on a lead time for UCL1C221MCL1GS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCL1C221MCL1GS often in real-time on the comparison pages.
What if I can't find stock of UCL1C221MCL1GS?
You can fill out our help required form which you can use to request a quote for UCL1C221MCL1GS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.