Status: | Unknown |
---|---|
Series: | CL Series |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.41
|
1,840
in stock
|
Buy Now | |
Newark Electronics
from US$0.64
|
800
in stock
|
Buy Now | |
element14
from US$0.40
|
800
in stock
|
Buy Now | |
Farnell
from US$0.68
|
800
in stock
|
Buy Now | |
Chip One Stop
from US$0.65
|
400
in stock
|
Buy Now | |
Future Electronics
from US$0.35
|
-
|
Buy Now | |
RS Americas
from US$0.87
|
-
|
Buy Now | |
TTI Europe
from US$0.41
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 1000µF |
Voltage Rating | 16V |
ESR | - |
Product Range | CL Series |
Lifetime @ Temperature | 2000 hours @ 85°C |
Ripple Current AC | 1.19A |
Capacitor Alu SMD -55°C to 105°C 16V 1 | RS |
Aluminum Electrolytic Capacitor, 1000Uf, 16V, 20%, Smd | Newark Electronics |
ALUMINUM ELECTROLYTIC CAPACITOR, 1000UF, 16V, 20%, SMD | element14 |
UCL Series 16 V 1000 uF 10 x 13.5 mm SMT Aluminum Electrolytic Capacitor | Future Electronics |
Aluminum Electrolytic Capacitor- 16volts, 1000uF SMD, Low Impediance | Nichicon UCL1C102MNL1GS | RS Americas |
1000UF 16V 10X13.5 SMD | TTI Europe |
Aluminum Electrolytic Capacitor, 1000 uF, 16 V, � 20%, 2000 hours @ 105�C, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a UCL1C102MNL1GS?
Additional datasheets, footprints and schematics for UCL1C102MNL1GS are listed on our Part Details page. You can also find images and similar parts to UCL1C102MNL1GS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCL1C102MNL1GS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCL1C102MNL1GS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCL1C102MNL1GS fall under?
The UCL1C102MNL1GS is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to UCL1C102MNL1GS when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCL1C102MNL1GS you can contact the distributor directly for product support, shipping queries etc.
Is the UCL1C102MNL1GS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCL1C102MNL1GS have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for UCL1C102MNL1GS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCL1C102MNL1GS often in real-time on the comparison pages.
What if I can't find stock of UCL1C102MNL1GS?
You can fill out our help required form which you can use to request a quote for UCL1C102MNL1GS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.