Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Capacitance | 220µF |
---|---|
Capacitance Tolerance | ± 20% |
Capacitor Dielectric Type | Aluminium Electrolytic |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
Diameter | 8mm |
Height | 6.2mm |
No. of Pins | 2 |
RoHS Compliant | Yes |
Aluminum Electrolytic Capacitor, 220Uf, 10V, 20%, Smd | Newark Electronics |
Aluminum Electrolytic Capacitor, 220 uF, 10 V, � 20%, 2000 hours @ 105�C, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a UCL1A221MCL6GS?
Additional datasheets, footprints and schematics for UCL1A221MCL6GS are listed on our Part Details page. You can also find images and similar parts to UCL1A221MCL6GS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCL1A221MCL6GS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCL1A221MCL6GS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCL1A221MCL6GS fall under?
The UCL1A221MCL6GS is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to UCL1A221MCL6GS when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCL1A221MCL6GS you can contact the distributor directly for product support, shipping queries etc.
Is the UCL1A221MCL6GS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for UCL1A221MCL6GS have stock available?
Authorised distributors including Newark Electronics, Future Electronics and Avnet Abacus have stock available or on a lead time for UCL1A221MCL6GS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCL1A221MCL6GS often in real-time on the comparison pages.
What if I can't find stock of UCL1A221MCL6GS?
You can fill out our help required form which you can use to request a quote for UCL1A221MCL6GS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.