Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Capacitance | 330µF |
---|---|
Capacitance Tolerance | ± 20% |
Capacitor Dielectric Type | Aluminium Electrolytic |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
Diameter | 8mm |
Height | 6.2mm |
No. of Pins | 2 |
RoHS Compliant | Yes |
330 F 6.3 V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs 105C | Future Electronics |
Aluminum Electrolytic Capacitor, 330Uf, 6.3V, 20%, Smd | Newark Electronics |
Aluminum Electrolytic Capacitor, 330 uF, 6.3 V, � 20%, 2000 hours @ 105�C, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a UCL0J331MCL6GS?
Additional datasheets, footprints and schematics for UCL0J331MCL6GS are listed on our Part Details page. You can also find images and similar parts to UCL0J331MCL6GS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCL0J331MCL6GS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCL0J331MCL6GS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCL0J331MCL6GS fall under?
The UCL0J331MCL6GS is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to UCL0J331MCL6GS when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCL0J331MCL6GS you can contact the distributor directly for product support, shipping queries etc.
Is the UCL0J331MCL6GS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for UCL0J331MCL6GS have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14 and Avnet Abacus have stock available or on a lead time for UCL0J331MCL6GS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCL0J331MCL6GS often in real-time on the comparison pages.
What if I can't find stock of UCL0J331MCL6GS?
You can fill out our help required form which you can use to request a quote for UCL0J331MCL6GS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.