Status: | Unknown |
---|---|
Series: | UCH Series |
RoHS: | Unknown |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 330µF |
Voltage Rating | 35V |
ESR | 0.15ohm |
Product Range | UCH Series |
Lifetime @ Temperature | 2000 hours @ 125°C |
Operating Temperature Min | -40°C |
Height | 10mm |
Capacitor,35V 330uf 20% High Reliability-SMT, TAPE | Nichicon UCH1V331MCL1GS | RS Americas |
Cap, Alu Elec, 330Uf, 35V, Smd, Reel | Newark Electronics |
CAP, ALU ELEC, 330UF, 35V, SMD | element14 |
Where can I find additional details, specifications and documents for a UCH1V331MCL1GS?
Additional datasheets, footprints and schematics for UCH1V331MCL1GS are listed on our Part Details page. You can also find images and similar parts to UCH1V331MCL1GS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCH1V331MCL1GS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCH1V331MCL1GS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCH1V331MCL1GS fall under?
The UCH1V331MCL1GS is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to UCH1V331MCL1GS when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCH1V331MCL1GS you can contact the distributor directly for product support, shipping queries etc.
Is the UCH1V331MCL1GS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCH1V331MCL1GS have stock available?
Authorised distributors including RS Americas, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for UCH1V331MCL1GS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCH1V331MCL1GS often in real-time on the comparison pages.
What if I can't find stock of UCH1V331MCL1GS?
You can fill out our help required form which you can use to request a quote for UCH1V331MCL1GS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.