Status: | Unknown |
---|---|
Series: | UCH Series |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.62
|
970
in stock
|
Buy Now | |
Newark Electronics
from US$0.58
|
970
in stock
|
Buy Now | |
element14
from US$0.36
|
970
in stock
|
Buy Now | |
Chip One Stop
from US$0.36
|
2
in stock
|
Buy Now | |
Future Electronics
from US$0.29
|
-
|
Buy Now | |
RS Americas
from US$0.68
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 220µF |
Voltage Rating | 35V |
ESR | 0.2ohm |
Product Range | UCH Series |
Lifetime @ Temperature | 2000 hours @ 125°C |
Operating Temperature Min | -40°C |
Diameter | 8mm |
Cap, Alu Elec, 220Uf, 35V, Smd | Newark Electronics |
CAP, ALU ELEC, 220UF, 35V, SMD | element14 |
UCH SERIES CHIP TYPE SMD 35V 220uF 20%TOL 8x10MM(DxL) 125'C 2000HRS | Future Electronics |
Capacitor,35V 220uf 20% High Reliability-SMT, TAPE | Nichicon UCH1V221MCL1GS | RS Americas |
Aluminum Electrolytic Capacitor, 220 uF, 35 V, ± 20%, 2000 hours @ 125°C, Radial Can - SMD | Avnet Asia |
Where can I find additional details, specifications and documents for a UCH1V221MCL1GS?
Additional datasheets, footprints and schematics for UCH1V221MCL1GS are listed on our Part Details page. You can also find images and similar parts to UCH1V221MCL1GS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCH1V221MCL1GS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCH1V221MCL1GS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCH1V221MCL1GS fall under?
The UCH1V221MCL1GS is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to UCH1V221MCL1GS when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCH1V221MCL1GS you can contact the distributor directly for product support, shipping queries etc.
Is the UCH1V221MCL1GS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCH1V221MCL1GS have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Future Electronics have stock available or on a lead time for UCH1V221MCL1GS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCH1V221MCL1GS often in real-time on the comparison pages.
What if I can't find stock of UCH1V221MCL1GS?
You can fill out our help required form which you can use to request a quote for UCH1V221MCL1GS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.