Status: | Unknown |
---|---|
Series: | UCD Series |
RoHS: | Compliant |
Prices starting from US$0.87
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.87
|
No stock
|
Buy Now | |
TTI Europe
from US$1.05
|
2,500
in stock
|
Buy Now | |
RS
from US$1.68
|
620
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.05
|
560
in stock
|
Buy Now | |
Chip One Stop
from US$1.09
|
13
in stock
|
Buy Now | |
Future Electronics
from US$0.91
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 330µF |
Voltage Rating | 100V |
Product Range | UCD Series |
Lifetime @ Temperature | 2000 hours @ 85°C |
Polarity | Polar |
RoHS Compliant | Yes |
330UF 100V 18X16.5 SMD | TTI Europe |
Aluminium Capacitor SMD 100V 330uF 20% | RS |
Capacitor: electrolytic | Transfer Multisort Elektronik |
Aluminum Electrolytic Capacitor, 330Uf, 100V, 20%, Smd, Full Reel | Newark Electronics |
CD Series 330 uF 100 V 105░C ╪18 x 16.5mm SMT Aluminum Electrolytic Cap | Future Electronics |
Aluminum Electrolytic Capacitor, 330 uF, 100 V, � 20%, 5000 hours @ 105�C, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a UCD2A331MNQ1MS?
Additional datasheets, footprints and schematics for UCD2A331MNQ1MS are listed on our Part Details page. You can also find images and similar parts to UCD2A331MNQ1MS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCD2A331MNQ1MS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCD2A331MNQ1MS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCD2A331MNQ1MS fall under?
The UCD2A331MNQ1MS is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > SMD Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to UCD2A331MNQ1MS when available in the SMD Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCD2A331MNQ1MS you can contact the distributor directly for product support, shipping queries etc.
Is the UCD2A331MNQ1MS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for UCD2A331MNQ1MS have stock available?
Authorised distributors including TTI Europe, RS, Transfer Multisort Elektronik, Chip One Stop and Newark Electronics have stock available or on a lead time for UCD2A331MNQ1MS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCD2A331MNQ1MS often in real-time on the comparison pages.
What if I can't find stock of UCD2A331MNQ1MS?
You can fill out our help required form which you can use to request a quote for UCD2A331MNQ1MS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.