Status: | Unknown |
---|---|
Series: | UCD Series |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
10
in stock
|
Buy Now | |
TTI Europe
from US$0.14
|
213,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.25
|
15,410
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
5,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
-
|
Buy Now | |
RS Americas
from US$0.31
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 22µF |
Voltage Rating | 100V |
Product Range | UCD Series |
Lifetime @ Temperature | 2000 hours @ 85°C |
Polarity | Polar |
RoHS Compliant | Yes |
22UF 100V 8X10 SMD | TTI Europe |
UCD Series 100 V 22 uF â–’20% 8.3 x 10.5 mm SMT Aluminum Electrolytic Capacitor | Future Electronics |
Al cap CD series SMT 100V 22uF | RS |
Aluminum Electrolytic Capacitor, 22Uf, 100V, 20%, Smd, Full Reel | Newark Electronics |
Aluminum Electrolytic Capacitor, 22uF 100 V dc, CD Series 2000h 8 (Dia.) x 10mm | Nichicon UCD2A220MNL1GS | RS Americas |
Aluminum Electrolytic Capacitor, 22 uF, 100 V, ± 20%, 2000 hours @ 105°C, Radial Can - SMD | Avnet Asia |
Aluminum Electrolytic Capacitor, 22 uF, 100 V, � 20%, 2000 hours @ 105�C, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a UCD2A220MNL1GS?
Additional datasheets, footprints and schematics for UCD2A220MNL1GS are listed on our Part Details page. You can also find images and similar parts to UCD2A220MNL1GS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCD2A220MNL1GS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCD2A220MNL1GS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCD2A220MNL1GS fall under?
The UCD2A220MNL1GS is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > SMD Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to UCD2A220MNL1GS when available in the SMD Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCD2A220MNL1GS you can contact the distributor directly for product support, shipping queries etc.
Is the UCD2A220MNL1GS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for UCD2A220MNL1GS have stock available?
Authorised distributors including TTI Europe, Chip One Stop, Future Electronics, RS and Newark Electronics have stock available or on a lead time for UCD2A220MNL1GS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCD2A220MNL1GS often in real-time on the comparison pages.
What if I can't find stock of UCD2A220MNL1GS?
You can fill out our help required form which you can use to request a quote for UCD2A220MNL1GS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.