Status: | Unknown |
---|---|
Series: | UCD Series |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.28
|
No stock
|
Buy Now | |
TTI Europe
from US$0.24
|
341,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.21
|
25,547
in stock
|
Buy Now | |
CoreStaff
from US$0.16
|
2,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.28
|
1,898
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
-
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
RS Americas
from US$0.58
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 330µF |
Voltage Rating | 35V |
Product Range | UCD Series |
Lifetime @ Temperature | 2000 hours @ 85°C |
Polarity | Polar |
RoHS Compliant | Yes |
330UF 35V 10X10 SMD | TTI Europe |
Capacitor: electrolytic | Transfer Multisort Elektronik |
Al cap CD series SMT 35V 330uF | RS |
Aluminum Electrolytic Capacitor 330Uf 35V 20%, Smd, Full Reel | Newark Electronics |
CD Series 330 uF 35 V 105░C ╪10 x 10 mm SMT Aluminum Electrolytic Cap | Future Electronics |
Aluminum Electrolytic Capacitor, 330uF 35 V dc, CD Series 5000h 10 (Dia.) x 10mm | Nichicon UCD1V331MNL1GS | RS Americas |
Aluminum Electrolytic Capacitor, 330 uF, 35 V, ± 20%, 5000 hours @ 105°C, Radial Can - SMD | Avnet Asia |
Aluminum Electrolytic Capacitor, 330 uF, 35 V, � 20%, 5000 hours @ 105�C, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a UCD1V331MNL1GS?
Additional datasheets, footprints and schematics for UCD1V331MNL1GS are listed on our Part Details page. You can also find images and similar parts to UCD1V331MNL1GS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCD1V331MNL1GS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCD1V331MNL1GS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCD1V331MNL1GS fall under?
The UCD1V331MNL1GS is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > SMD Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to UCD1V331MNL1GS when available in the SMD Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCD1V331MNL1GS you can contact the distributor directly for product support, shipping queries etc.
Is the UCD1V331MNL1GS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for UCD1V331MNL1GS have stock available?
Authorised distributors including TTI Europe, Chip One Stop, CoreStaff, Transfer Multisort Elektronik and RS have stock available or on a lead time for UCD1V331MNL1GS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCD1V331MNL1GS often in real-time on the comparison pages.
What if I can't find stock of UCD1V331MNL1GS?
You can fill out our help required form which you can use to request a quote for UCD1V331MNL1GS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.