Status: | Unknown |
---|---|
Series: | UCD Series |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
170
in stock
|
Buy Now | |
TTI Europe
from US$0.11
|
234,900
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
141,929
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
14,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
6,150
in stock
|
Buy Now | |
element14
from US$0.12
|
6,150
in stock
|
Buy Now | |
Farnell
from US$0.23
|
6,150
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
4,280
in stock
|
Buy Now | |
CoreStaff
from US$0.26
|
745
in stock
|
Buy Now | |
RS Americas
from US$0.26
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 100µF |
Voltage Rating | 35V |
ESR | - |
Product Range | UCD Series |
Lifetime @ Temperature | 2000 hours @ 85°C |
Operating Temperature Min | -55°C |
100UF 35V 6.3X7.7 SMD | TTI Europe |
CD Series 100 uF 35 V 105░C ╪8 x 10 mm SMT Aluminum Electrolytic Cap | Future Electronics |
Aluminum Electrolytic Capacitor 100Uf 35V 20%, Smd | Newark Electronics |
ALUMINUM ELECTROLYTIC CAPACITOR 100UF 35V 20%, SMD | element14 |
Capacitor: electrolytic | Transfer Multisort Elektronik |
Al Cap CD series SMT 100uF 35V | RS |
Capacitor Aluminum Electrolytic, 2000h 6.3 (Dia.) x 7.7mm, 100uF, 35V, CD Series | Nichicon UCD1V101MCL6GS | RS Americas |
Aluminum Electrolytic Capacitor, 100 uF, 35 V, � 20%, 2000 hours @ 105�C, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a UCD1V101MCL6GS?
Additional datasheets, footprints and schematics for UCD1V101MCL6GS are listed on our Part Details page. You can also find images and similar parts to UCD1V101MCL6GS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCD1V101MCL6GS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCD1V101MCL6GS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCD1V101MCL6GS fall under?
The UCD1V101MCL6GS is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to UCD1V101MCL6GS when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCD1V101MCL6GS you can contact the distributor directly for product support, shipping queries etc.
Is the UCD1V101MCL6GS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCD1V101MCL6GS have stock available?
Authorised distributors including TTI Europe, Chip One Stop, Future Electronics, Newark Electronics and element14 have stock available or on a lead time for UCD1V101MCL6GS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCD1V101MCL6GS often in real-time on the comparison pages.
What if I can't find stock of UCD1V101MCL6GS?
You can fill out our help required form which you can use to request a quote for UCD1V101MCL6GS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.